NPFC - MIL-DTL-23053
INSULATION SLEEVING, ELECTRICAL, HEAT SHRINKABLE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 17 June 1995 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This specification establishes the requirements for various types and colors of electrical insulating sleeving that will shrink to a predetermined size upon the application of heat. This specification includes provisions for demonstrating compliance with requirements through in process inspection and statistical process control (see 4.4.3.1). Continuous operating temperature ratings range from −80° to +250°C (−112° to +482°F) (see 6.1).
The heat shrinkable sleeving class shall be of the applicable military specification sheet, as specified (see 6.2).
The color shall be identified in accordance with the following:
Designator Color Designator Color 0 Black 7 Violet (Purple) 1 Brown 8 Gray (Slate) 2 Red 9 White 3 Orange C Clear 4 Yellow P Pink 5 Green T Tan 6 Blue
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Air Warfare Center Aircraft Division, Code 414100B120-3, Highway 547, Lakehurst, NJ 08733-5100, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
Heat shrinkable sleeving is intended for use as a snug-fitting electrical insulator over wire bundles, splices, cables, cable harnesses, bus bars, connectors and terminals, metal or fibrous... View More
Document History