ISO 10791-7

Test Conditions for Machining Centres - Part 7: Accuracy of a Finished Test Piece

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 1998
Status: inactive
Page Count: 20
ICS Code (Machining centres): 25.040.10
scope:

This part of ISO 10791 specifies, with reference to ISO 230-1, series of cutting tests, under finishing conditions, of standard test pieces, as well as the characteristics and dimensions of the test pieces themselves. This part of ISO 10791 is intended to supply minimum requirements for assessing the cutting accuracy of the machine. Different, more severe or more expensive tests may be performed by agreement between supplier/manufacturer and user.

Document History

January 1, 2020
Test conditions for machining centres — Part 7: Accuracy of finished test pieces
This document specifies, by reference to the relevant parts of ISO 230, several families of tests for machining centres with horizontal or vertical spindle or with universal heads of different types,...
December 1, 2014
Test conditions for machining centres - Part 7: Accuracy of finished test pieces
This part of ISO 10791 specifies standard test pieces with reference to ISO 230-1, cutting tests under finishing conditions. It also specifies the characteristics and dimensions of the test pieces...
ISO 10791-7
February 15, 1998
Test Conditions for Machining Centres - Part 7: Accuracy of a Finished Test Piece
This part of ISO 10791 specifies, with reference to ISO 230-1, series of cutting tests, under finishing conditions, of standard test pieces, as well as the characteristics and dimensions of the test...

References

Advertisement