ETSI - PRETS 300 349
Broadband Integrated Services Digital Network (B-ISDN); Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) Specification - Type 3/4
| Organization: | ETSI |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 82 |
scope:
This final draft European Telecommunication Standard (ETS) specifies the interactions between the Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) type 3/4 and the next higher layer, and the AAL type 3/4 and the ATM layer, as well as AAL type 3/4 peer-to-peer operations.
This ETS is applicable to variable bit rate sources where there exists no timing relation between the source and the destination of the data; it is applicable for both connection-oriented and connectionless type of communication.
This ETS defines the common part of AAL type 3/4 and can be complemented with standards for the service specific part of the convergence sublayer.
Document History