ARMY - MIL-PRF-49470A
CAPACITOR, FIXED, CERAMIC DIELECTRIC, SWITCH MODE POWER SUPPLY (GENERAL PURPOSE AND TEMPERATURE STABLE), STANDARD RELIABILITY AND HIGH RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | ARMY |
| Publication Date: | 11 January 2000 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This specification covers the general requirements for general purpose (BQ, BR, and BX characteristics) and temperature stable (BP characteristic) ceramic capacitors for use in switch mode power supplies. Two product levels are offered: B level (standard reliability) and T level (high reliability). An acceleration factor of 8:1 has been used to relate life test data obtained at 200 percent of rated voltage at maximum rated temperature to rated voltage at rated temperature.
intended Use:
These capacitors are primarily designed for use where a small physical size with comparatively large electrical capacitance and high insulation resistance is required. General purpose (BQ, BR, and... View More
Document History