NPFC - MIL-W-12995

WIRE, ELECTRICAL, ANTENNA (WIRE, W-120)

inactive
Buy Now
Organization: NPFC
Publication Date: 16 August 1968
Status: inactive
Page Count: 5
scope:

This specification covers stranded, round electrical wire fabricated from silicon bronze, suitable for antenns applications.

Silicon bronze wire covered by this specification shall be of the following type: (See 6.2.)

Wire W-120 consists of 42 strands of No. 32 AWG (0.008") silicon bronze wire, twisted in 6 groups of 7 each, and then twisted around a three-ply or five-ply cotton thread core forming one complete cylindrical conductor.

intended Use:

The wire covered by this specification is most commonly used in antenna applications.

Document History

May 18, 2018
WIRE, ELECTRICAL, ANTENNA (WIRE, W-120)
The wire covered by this specification is most commonly used in antenna applications. This specification is retained as a military detail specification because of the unique military requirements for...
November 1, 2012
WIRE, ELECTRICAL, ANTENNA (WIRE, W-120)
The wire covered by this specification is most commonly used in antenna applications. This specification is retained as a military detail specification because of the unique military requirements for...
February 27, 2007
WIRE, ELECTRICAL, ANTENNA (WIRE, W-120)
The wire covered by this specification is most commonly used in antenna applications. This specification is retained as a military detail specification because of the unique military requirements for...
October 27, 2000
WIRE, ELECTRICAL, ANTENNA (WIRE, W-120)
The wire covered by this specification is most commonly used in antenna applications. This specification is retained as a military detail specification because of the unique military requirements for...
June 16, 1997
WIRE, ELECTRICAL, ANTENNA (WIRE, W-120)
A description is not available for this item.
MIL-W-12995
August 16, 1968
WIRE, ELECTRICAL, ANTENNA (WIRE, W-120)
This specification covers stranded, round electrical wire fabricated from silicon bronze, suitable for antenns applications. Silicon bronze wire covered by this specification shall be of the...
July 1, 1965
WIRE, ELECTRICAL, ANTENNA (WIRE, W-120)
A description is not available for this item.
Advertisement