MODUK - DEF STAN 59-62: 90/003
Integrated Circuit
| Organization: | MODUK |
| Publication Date: | 1 January 1969 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification is in accordance with K1007, Issue 3, except where otherwise specified and covers the detail requirements for:-
DTL circuit having TWO POSITIVE NAND GATES with FOUR INPUTS, ONE EXTENDER INPUT and ONE OUTPUT per gate.
The circuit is in a Ceramic DUAL-IN-LINE encapsulation and is designed to operate over the positive supply voltage range 4.75V to 5.25V and over the ambient temperature range 0ºC to +70ºC.
Document History