IEC 61970-501
Energy management system application program interface (EMS-API) – Part 501: Common Information Model Resource Description Framework (CIM RDF) schema
| Organization: | IEC |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This International Standard specifies a Component Interface Specification (CIS) for energy management systems application program interfaces. This part of IEC 61970 specifies the format and rules for producing a machine readable form of the Common Information Model (CIM) as specified in the IEC 61970-301 standard. It describes a CIM vocabulary to support the data access facility and associated CIM semantics.
This part of IEC 61970 supports a mechanism for applications from independent suppliers to access CIM metadata in a common format and with standard services for the purpose of subsequent CIM data access. Secondary objectives are to provide CIM versioning capabilities and a mechanism that is easily extensible to support site-specific needs. The proposed solution:
- is both machine readable and human readable, although primarily intended for programmatic access;
- can be accessed using any tool that supports the Document Object Model (DOM) application program interface;
- is self-describing;
- takes advantage of current web standards.
This document is the Level 2 Component Interface Specification document that describes in narrative terms (with text and examples based on the CIM), the detailed definition of the CIM metadata interface to be standardized.
Document History