ASTM International - ASTM D6947-06

Standard Specification for Liquid Applied Moisture Cured Polyurethane Coating Used in Spray Polyurethane Foam Roofing System

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2006
Status: inactive
Page Count: 3
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers a single component, moisture cured, elastomeric urethane polymer coating used as a protective coating for spray polyurethane foam roofing systems.

1.2 This specification does not provide guidance for application.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following precautionary caveat pertains only to the test method portions, Sections 5 and 6.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

May 1, 2013
Standard Specification for Liquid Applied Moisture Cured Polyurethane Coating Used in Spray Polyurethane Foam Roofing System
1.1 This specification covers a single component, moisture cured, elastomeric urethane polymer coating used as a protective coating for spray polyurethane foam roofing systems. 1.2 This...
May 1, 2007
Standard Specification for Liquid Applied Moisture Cured Polyurethane Coating Used in Spray Polyurethane Foam Roofing System
This specification covers a single component protective roof coating composed of solvent-borne moisture curing urethane elastomeric polymer, to which various pigments or other additives have been...
ASTM D6947-06
August 1, 2006
Standard Specification for Liquid Applied Moisture Cured Polyurethane Coating Used in Spray Polyurethane Foam Roofing System
1.1 This specification covers a single component, moisture cured, elastomeric urethane polymer coating used as a protective coating for spray polyurethane foam roofing systems. 1.2 This specification...
Advertisement