MODUK - DTD-5114
Bars and Extruded Sections of Aluminium- Zinc-Magnesium-Copper- Chromium Alloy (Solution Treated and Precipitation Treated) (Zn 5.7, Mg 2.5, Cu 0.5, Cr 0.15) (04.73)
active, Most Current
| Organization: | MODUK |
| Publication Date: | 1 January 1973 |
| Status: | active |
| Page Count: | 2 |
scope:
This specification is one of a series issued by the Procurement Executive, Ministry of Defence to meet a requirement not covered by an existing British Standard for aerospace material.
This specification, formerly D.T.D 5054A, has been re-numbered because the mechanical properties specified for some sizes of material differ from those specified originally in D.T.D. 5054.
Document History
DTD-5114
January 1, 1973
Bars and Extruded Sections of Aluminium- Zinc-Magnesium-Copper- Chromium Alloy (Solution Treated and Precipitation Treated) (Zn 5.7, Mg 2.5, Cu 0.5, Cr 0.15) (04.73)
This specification is one of a series issued by the Procurement Executive, Ministry of Defence to meet a requirement not covered by an existing British Standard for aerospace material.
This...