BSI - BS 903-A9

Methods of Testing Vulcanized Rubber - Part A9: Determination of Abrasion Resistance

inactive
Buy Now
Organization: BSI
Publication Date: 29 January 1988
Status: inactive
Page Count: 24
ICS Code (Rubber): 83.060
scope:

Four methods where the wear of the rubber under test is compared with that of a standard rubber under the same conditions. Method A is technically equivalent to ISO 4649 and method D is technically similar to ISO 5470.

Document History

November 30, 2020
Methods of testing vulcanized rubber Part A9: Determination of abrasion resistance — Akron and Taber methods
A description is not available for this item.
BS 903-A9
January 29, 1988
Methods of Testing Vulcanized Rubber - Part A9: Determination of Abrasion Resistance
Four methods where the wear of the rubber under test is compared with that of a standard rubber under the same conditions. Method A is technically equivalent to ISO 4649 and method D is technically...
March 13, 1957
Methods of testing vulcanized rubber. Determination of abrasion resistance
Four methods: Du Pont, Du Pont constant torque, Akron, Dunlop. Test piece, apparatus, procedure, temperature of test, expression of results, report.

References

Advertisement