DS/ETS 300765-2
Digital Enhanced Cordless Telecommunications (DECT) - Radio in the Local Loop (RLL) Access Profile (RAP) - Part 2: Advanced telephony services
| Organization: | DS |
| Publication Date: | 14 August 1998 |
| Status: | inactive |
scope:
This European Telecommunication Standard (ETS) specifies that set of technical requirements for Digital Enhanced Cordless Telecommunications (DECT) Fixed Part (FP) and DECT Cordless Terminal Adapter (CTA) for the support of the Radio in the Local Loop (RLL) Access Profile (RAP). The objective of this ETS is to ensure the air interface interoperability of DECT RAP CTAs and DECT RAP FPs and Wireless Relay Stations (WRSs) if applied. ETS 300 765-1 [16] contains the so called "Plain Old Telephone Service (POTS)" services including analogue leased lines and 64 kbit/s bearer service. ETS 300 765-1 [16] also provides for optional mobility features by supporting Generic Access Profile (GAP) Portable Part (PP) subscriber terminals and CTAs with WRS GAP functionality.
Document History