DLA - SMD-5962-87519 REV A
MICROCIRCUITS, DIGITAL, NMOS, GENERAL, PURPOSE INTERFACE BUS CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 September 1991 |
| Status: | active |
| Page Count: | 32 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 9914A General purpose interface bus (GPIB) controller
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package
Supply voltage range (VCC)- - - - - - - - - - - - - - - - - - −0.3 V dc to 20 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to 20 V dc Output voltage range- - - - - - - - - - - - - - - - - - - - - −0.3 V dc to 20 V dc Continuous power dissipation- - - - - - - - - - - - - - - - - 1.0 W Storage temperature range - - - - - - - - - - - - - - - - - - −55°C to +150°C Thermal resistance, junction-to-case (θJC)- - - - - - - - - - See MIL-M-38510, appendix C Lead temperature (soldering, 10 seconds)- - - - - - - - - - - +300°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc Supply voltage.(VSS) - - - - - - - - - - - - - - - - - - - - 0 V dc. High level input voltage (VIH) - - - - - - - - - - - - - - - 2.0 V dc minimum Low level input voltage (VIL)- - - - - - - - - - - - - - - - 0.8 V dc maximum High level output current (IOH): All outputs except REN, IFC, [I bar][N bar][T bar] - - - - - - - - - - - - - −400 µA maximum Outputs REN and IFC only - - - - - - - - - - - - - - - - - −100 µA maximum Low level output current (IOL) - - - - - - - - - - - - - - - 2.0 mA; maximum Case operating temperature range (TC)- - - - - - - - - - - - −55°C to +110°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History