NPFC - MIL-DTL-11484/186
LAPEL BUTTON, BUREAU OF INDIAN AFFAIRS, DEPARTMENT OF THE INTERIOR
| Organization: | NPFC |
| Publication Date: | 27 September 1996 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.
MATERIAL: Red Brass DIMENSIONS: DIAMETER: ⅝ inch (1.59 cm) (REF) THICKNESS (At Thickest Point): 0.090 inch ± 0.010 inch (0.229 cm ± 0.025 cm) FINISH: Gold Plated, Matte Finish, Polished Highlights and shall match TIOH Metal Finish Chip Number 8.
NOTES:
1. The term (REF) refers to the measurements taken from the Government furnished hub or die.
2. Attaching device shall be prong with pick and flat ball type clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.
3. Each lapel button shall be mounted and centered on a polyethylene pad and placed in a rigid hinged plastic box having a transparent lid and opaque bottom section. The box shall have two plastic hinges and catches and shall be approximately 1-⅛ inches (2.86 cm) square and ⅝ inch (1.59 cm) in overall depth. The pad shall be of sufficient depth to restrict movement of the lapel button when the lid is closed.
CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.
Document History