DS/ETS 300431

Transmission and Multiplexing (TM) - Digital fixed point-to-point radio link equipment operating in the frequency range 24,25 GHz to 29,50 GHz

inactive, Most Current
Organization: DS
Publication Date: 10 June 1997
Status: inactive
ICS Code (Transmission systems): 33.040.20
scope:

This ETS defines the minimum technical requirements for terrestrial digital radio relay systems operating in the frequency range 24,25 GHz to 29,50 GHz. Digital systems covered by the ETS are intended to be used for point-to-point connections in local and regional networks at data rates between 2 Mbit/s and 155 Mbit/s. Typical applications include: a) network extensions b) customer connections c) inter-cellular links

Document History

DS/ETS 300431
June 10, 1997
Transmission and Multiplexing (TM) - Digital fixed point-to-point radio link equipment operating in the frequency range 24,25 GHz to 29,50 GHz
This ETS defines the minimum technical requirements for terrestrial digital radio relay systems operating in the frequency range 24,25 GHz to 29,50 GHz. Digital systems covered by the ETS are...
Advertisement