DS/ISO/IEC ISP 12072

Information technology - International Standardized Profile FDI5 - Directory data definitions - VT Use of the Directory

inactive, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: inactive
Page Count: 2
ICS Code (Multilayer applications): 35.100.05
scope:

ISO/IEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. ISO/IEC ISP 12072 augments this information with VT application specific information.

Document History

DS/ISO/IEC ISP 12072
February 3, 1999
Information technology - International Standardized Profile FDI5 - Directory data definitions - VT Use of the Directory
ISO/IEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. ISO/IEC ISP 12072 augments this information with VT application specific...
Advertisement