IEC 60794-5

Optical fibre cables – Part 5: Sectional specification – Microduct cabling for installation by blowing

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2006
Status: inactive
Page Count: 32
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 specifies the requirements of microduct optical fibre cables, microduct fibre units, microducts and protected microducts for installation by blowing for outdoor and/or indoor use. The microduct optical fibre cables and microduct fibre units utilise the structure of the microduct or protected microducts to support installation and to provide protection over the design lifetime. These products may be used for applications such as communication and transmission networks, transmission, telephone and data processing equipment, control and monitoring applications. The cabling structures described in this sectional specification are uniquely designed to facilitate and take advantage of installation by blowing into microducts. They are not necessarily covered by sectional specifications IEC 60794-2, IEC 60794-3 or IEC 60794-4.

 

Document History

October 1, 2014
Optical fibre cables – Part 5: Sectional specification – Microduct cabling for installation by blowing
This part of IEC 60794, which is a sectional specification, specifies the requirements of microduct optical fibre cables, microduct fibre units, microducts and protected microducts for installation...
IEC 60794-5
August 1, 2006
Optical fibre cables – Part 5: Sectional specification – Microduct cabling for installation by blowing
This part of IEC 60794 specifies the requirements of microduct optical fibre cables, microduct fibre units, microducts and protected microducts for installation by blowing for outdoor and/or indoor...

References

Advertisement