BSI - BS EN 61169-32
Radio-Frequency Connectors - Part 32: RF Coaxial Connectors with Inner Diameter of Outer Conductor 1,85 mm (0,072 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type 1,85)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 January 2000 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to 65 GHz.
Document History
BS EN 61169-32
January 15, 2000
Radio-Frequency Connectors - Part 32: RF Coaxial Connectors with Inner Diameter of Outer Conductor 1,85 mm (0,072 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type 1,85)
These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to 65...
January 15, 2000
Radio-Frequency Connectors - Part 32: RF Coaxial Connectors with Inner Diameter of Outer Conductor 1,85 mm (0,072 in) with Screw Coupling - Characteristic Impedance 50 ohms (Type 1,85)
These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to 65...