CENELEC - EN 60169-25

Radio-Frequency Connectors Part 25: Two-Pole Screw (3/4-20 UNEF) Coupled Connectors for Use with Shielded Balanced Cables Having Twin Inner Conductors with Inner Diameter of Outer Conductor 13,56 mm (0,534 in) (Type TWHN)

active, Most Current
Organization: CENELEC
Publication Date: 1 January 1993
Status: active
Page Count: 6
ICS Code (Telecommunications. Audio and video engineering): 33

Document History

EN 60169-25
January 1, 1993
Radio-Frequency Connectors Part 25: Two-Pole Screw (3/4-20 UNEF) Coupled Connectors for Use with Shielded Balanced Cables Having Twin Inner Conductors with Inner Diameter of Outer Conductor 13,56 mm (0,534 in) (Type TWHN)
A description is not available for this item.

References

Advertisement