CENELEC - EN 60068-2-68

Environmental Testing Part 2: Tests Test L: Dust and Sand

active, Most Current
Organization: CENELEC
Publication Date: 1 January 1996
Status: active
Page Count: 73
ICS Code (Environmental testing): 19.040
scope:

This pari of IEC 68-2 specifies test methods to determine the effects of dust and sand suspended in air, on electrotechnical products.

The test methods of this standard are not intended for the testing of air filters. Only method Lc2 is suitable for the simulation of the erosion effects of high velocity (more than 100 m/s) particle's.

Document History

EN 60068-2-68
January 1, 1996
Environmental Testing Part 2: Tests Test L: Dust and Sand
This pari of IEC 68-2 specifies test methods to determine the effects of dust and sand suspended in air, on electrotechnical products. The test methods of this standard are not intended for the...

References

Advertisement