NPFC - MIL-S-19500/352

SEMICONDUCTOR DEVICE, DIODE, SILICON TYPE 1N831A

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 March 1966
Status: active
Page Count: 9
scope:

This specification covers the detail requirements for a silicon, semiconductor diode for use as a mixer (first-detector stage) device in S-Band (see 4.3.1) equipment circuits.

See figure 1.

Operating temperature range: −65° to ± 100°C

Storage temperature range: −65° to ± 150°C

Operating altitude: up to 85,000 ft. (without derating)

Document History

May 5, 2017
Semiconductor Device, Diode, Silicon Type 1N831A
A description is not available for this item.
July 8, 2011
Semiconductor Device, Diode, Silicon Type 1N831A
A description is not available for this item.
March 24, 2004
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPE 1N831A
A description is not available for this item.
June 7, 1999
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPE 1N831A
A description is not available for this item.
September 30, 1988
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPE 1N831A
A description is not available for this item.
September 10, 1971
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPE 1N831A
A description is not available for this item.
MIL-S-19500/352
March 25, 1966
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPE 1N831A
This specification covers the detail requirements for a silicon, semiconductor diode for use as a mixer (first-detector stage) device in S-Band (see 4.3.1) equipment circuits. See figure 1....

References

Advertisement