DS/EN ISP 10611-4

Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 4: AMH12 - MTS Access (P3)

inactive, Most Current
Organization: DS
Publication Date: 14 February 1996
Status: inactive
Page Count: 54
ICS Code (Multilayer applications): 35.100.05
scope:

This part of EN ISP 10611 covers access to a Message Transfer System (MTS) using the P3 MTS Access Protocol (see also figure 1). These specifications form part of the Common Messaging application functions, as defined in the parts of ISO/IEC ISP 10611, which form a common basis for content type-dependent International Standardized Profiles for MHS that will be developed.

Document History

DS/EN ISP 10611-4
February 14, 1996
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 4: AMH12 - MTS Access (P3)
This part of EN ISP 10611 covers access to a Message Transfer System (MTS) using the P3 MTS Access Protocol (see also figure 1). These specifications form part of the Common Messaging application...

References

Advertisement