DS/EN ISO 9614-1

Acoustics. Determination of sound power levels of noise sources using sound intensity. Part 1: Measurement at discrete points

inactive
Organization: DS
Publication Date: 6 September 1995
Status: inactive
Page Count: 25
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

The standard specifies a method for measuring sound power levels of noise sources using sound intensity by measurement at discrete points.

Document History

September 9, 2009
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 1: Measurement at discrete points
1.1 This part of IS0 9614 specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the noise source(s) of which the sound...
DS/EN ISO 9614-1
September 6, 1995
Acoustics. Determination of sound power levels of noise sources using sound intensity. Part 1: Measurement at discrete points
The standard specifies a method for measuring sound power levels of noise sources using sound intensity by measurement at discrete points.
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 1: Measurement at discrete points (ISO 9614-1:1993)
1.1 This part of IS0 9614 specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the noise source(s) of which the sound...
Advertisement