ASTM International - ASTM C859-14b
Standard Terminology Relating to Nuclear Materials
| Organization: | ASTM International |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Energy and heat transfer engineering (Vocabularies)): | 01.040.27 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
scope:
1.1 This terminology standard contains terms, definitions, descriptions of terms, nomenclature, and explanations of acronyms and symbols specifically associated with standards under the jurisdiction of Committee C26 on Nuclear Fuel Cycle. The content of this terminology standard may also be applicable to documents not under the jurisdiction of Committee C26, in which case this terminology standard may be referenced in those documents.
1.2 While subcommittees within Committee C26 are free to only provide terms and definitions within individual standards, each subcommittee may request the addition of utilized terms and definitions to this terminology standard if it believes that such serves the broader interest of Committee C26 and the nuclear fuel cycle profession. Therefore, terms and definitions proposed for inclusion in Terminology C859 need not be used in more than one committee standard before being considered.
1.3 In general, technical terms that are defined in common dictionaries would not also be defined in this terminology standard unless there is a need to emphasize a specific definition in making appropriate use of a Committee C26 standard.
1.4 Subcommittee C26.10 (Nondestructive Assay) also has a terminology standard applicable to its standards: Terminology C1673.