DLA - SMD-5962-87806 REV B
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT UNIVERSAL SHIFT REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 November 1990 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HC299 Shift register, universal, 8-bit, three-state outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - −0.5. V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin): QA', QH' - - - - - - - - - - - - - - - - - - - - - ±25 mA Others - - - - - - - - - - - - - - - - - - - - - - ±35 mA DC VCC or GND current (per pin) - - - - - - - - - - ±70 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Input voltage range (VIN) - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - 0.0 V dc to VCC Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 0 to 1,000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 0 to 400 ns Minimum setup time, data SL, SR, A-H/QA-H to clock (tS1): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 36 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum setup time, select S1, S0 to clock (tS2): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 36 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 225 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 45 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 38 ns Minimum clock pulse width (tW1): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 125 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 25 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 21 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 190 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 38 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 32 ns Minimum clear pulse width (tW2): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 17 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 26 ns Minimum hold time, clock to data or select (tH): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 0 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 0 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 0 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 0 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 0 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 0 ns Minimum recovery time, clear to clock (tREC): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 50 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 10 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 9 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 75 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 15 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 13 ns Maximum frequency (fMAX): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 5 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 25 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 29 MHz TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - 3 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - 16 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - 19 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History