CENELEC - EN 60749-15

Semiconductor devices Mechanical and climatic test methods Part 15: Resistance to soldering temperature for through-hole mounted devices

inactive
Organization: CENELEC
Publication Date: 1 April 2003
Status: inactive
Page Count: 10
ICS Code (Semiconductor devices in general): 31.080.01

Document History

September 1, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
This part of IEC 60749 describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are...
December 1, 2010
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
This part of IEC 60749 describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are...
December 1, 2010
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
This part of IEC 60749 describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are...
EN 60749-15
April 1, 2003
Semiconductor devices Mechanical and climatic test methods Part 15: Resistance to soldering temperature for through-hole mounted devices
A description is not available for this item.
Advertisement