CEN - EN 3907

Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 100 MPa (at ambient temperature) / 350 degrees C

active, Most Current
Organization: CEN
Publication Date: 1 November 2004
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

EN 3907
November 1, 2004
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 100 MPa (at ambient temperature) / 350 degrees C
A description is not available for this item.
February 1, 2003
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/350 °C
A description is not available for this item.
Advertisement