DLA - DESC-DWG-77033 REV B

MICROCIRCUIT, LINEAR, CMOS, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 25 June 1986
Status: inactive
Page Count: 9
scope:

This drawing describes the requirements for monolithic silicon, operational amplifier microcircuits. This drawing provides for a level of microcircuit quality and reliability assurance for procurement of microcircuits in accordance with MIL-M-38510.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 CA3130BT Operational amplifier

The case outline shall be as designated in MIL-M-38510, appendix C and as follows:

Outline letter Case outline Circuit G A-1 (8-lead can) Operational amplifier

Supply voltage range between V+ and V− - - - - - - - +16 Vdc maximum. Input voltage, differential-mode- - - - - - - - - - - ±8 Vdc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Power dissipation, PD 1/- - - - - - - - - - - - - - - 630 mW 2/ Lead temperature (soldering 10 seconds) - - - - - - - +300°C Thermal resistance, junction to case - - - - - - - - θJC = 40°C/W Junction temperature - - - - - - - - - - - - - - - - TJ = +175°C

Ambient operating temperature range - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-77033 REV B
June 25, 1986
MICROCIRCUIT, LINEAR, CMOS, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes the requirements for monolithic silicon, operational amplifier microcircuits. This drawing provides for a level of microcircuit quality and reliability assurance for...
January 23, 1979
MICROCIRCUIT, LINEAR, CMOS, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement