DS/EN 301060-2 V1.1.3
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Basic call control; Enhancement at the "b" service entry point for Virtual Private Network (VPN) applications; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This second part of EN 301 060 is applicable to the basic call control extensions for Virtual Private Network (VPN) for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the "b" service entry point (as defined in EN 301 060-1 [4]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 basic call control extensions at the "b" service entry point for VPN applications as specified in EN 301 060-1 [4] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6]. The supplier of a protocol implementation which is claimed to conform to EN 301 060-1 [4] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History