ASTM International - ASTM D3682-01

Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 7
ICS Code (Burners and boilers in general): 27.060.01
scope:

1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes.

Note 1--Test Methods D1757 or D5016 shall be used for determination of sulfur.

Note 1 -- Test Methods D1757 or D5016 shall be used for determination of sulfur.

1.2 The values stated in SI units (IEEE/ASTM SI 10) shall to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2021
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes by Atomic Spectrometry
1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. 1.2 Use Test Method D5016 for determination of...
October 15, 2013
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. Note 1—Test Method D5016 shall be used for...
April 1, 2006
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. Note 1 Test Methods D 1757 or D 5016 shall be used...
October 10, 2001
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. Note 1--Test Methods D1757 or D5016 shall be used...
October 10, 2001
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. Note 1--Test Methods D1757 or D5016 shall be used...
ASTM D3682-01
October 10, 2001
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. Note 1--Test Methods D1757 or D5016 shall be used...
Advertisement