ARMY - MIL-T-62518A

TRUCKS, MAINTENANCE: WITH 9 TO 37 METERS (30 TO 120 FOOT) MULTI-POSITION AERIAL PLATFORM, MODIFIED COMMERCIAL

active
Organization: ARMY
Publication Date: 6 November 1991
Status: active
Page Count: 62
scope:

This specification covers diesel and gasoline engine driven, four-wheel, two-rear-wheel drive; four-wheel, four-wheel drive; and six-wheel, four-rear-wheel drive trucks having minimum gross vehicle weights (GVW) of 6800 kilograms (kg) (15,000) to 22 700 kg (50,000 pounds), equipped with maintenance bodies and 9 to 37 meters (m) (30 to 120 foot) multiposition, articulating, boom type aerial platforms. Vehicles procured under this specification are commercial items which are warranted by the manufacturer as specified in acquisition documents.

intended Use:

The vehicles covered by this specification are intended for general nontactical use by the Government for distribution lines not exceeding 69,000 volts with the basket liner installed for utility... View More

Document History

December 7, 1995
TRUCKS, MAINTENANCE: WITH 9 TO 37 METERS (30 TO 120 FOOT) MULTI-POSITION AERIAL PLATFORM, MODIFIED COMMERCIAL
A description is not available for this item.
MIL-T-62518A
November 6, 1991
TRUCKS, MAINTENANCE: WITH 9 TO 37 METERS (30 TO 120 FOOT) MULTI-POSITION AERIAL PLATFORM, MODIFIED COMMERCIAL
This specification covers diesel and gasoline engine driven, four-wheel, two-rear-wheel drive; four-wheel, four-wheel drive; and six-wheel, four-rear-wheel drive trucks having minimum gross vehicle...
December 18, 1985
TRUCKS, MAINTENANCE: WITH 9 TO 37 METERS (30 TO 120 FOOT) MULTI-POSITION AERIAL PLATFORM, MODIFIED COMMERCIAL
A description is not available for this item.

References

Advertisement