DS/EN 14035-20

Fireworks - Part 20: Jumping crackers - Specification and test methods

inactive, Most Current
Organization: DS
Publication Date: 29 April 2005
Status: inactive
Page Count: 27
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of jumping crackers and the corresponding test methods. It is applicable to fireworks which are classified as jumping crackers in Category 2 in EN 14035-2, which contain pyrotechnic report composition that is black powder and which are contained in a primary pack.

Document History

DS/EN 14035-20
April 29, 2005
Fireworks - Part 20: Jumping crackers - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of jumping crackers and the corresponding test methods. It is applicable to fireworks which are...

References

Advertisement