DIN EN 301483-1

Private Integrated Services Network (PISN) - Inter-exchange signalling protocol; Advice of Charge (AoC) supplementary services (ISO/IEC 15049 (1997), modified) - Part 1: Test Suite Structure and Test Purposes (TSS&TP) specification (Endorsement of the English version EN 301483-1 V 1.2.2 (2000-09) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 May 2001
Status: active
Page Count: 1
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301483-1
May 1, 2001
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol; Advice of Charge (AoC) supplementary services (ISO/IEC 15049 (1997), modified) - Part 1: Test Suite Structure and Test Purposes (TSS&TP) specification (Endorsement of the English version EN 301483-1 V 1.2.2 (2000-09) as German standard)
A description is not available for this item.
Advertisement