DS/ISO 8378-1

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm, (96 tpi), on both sides - Part 1: Dimensional, physical and magnetic characteristics

inactive, Most Current
Organization: DS
Publication Date: 8 July 1991
Status: inactive
ICS Code (Magnetic disks): 35.220.21
scope:

The standard specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.

Document History

DS/ISO 8378-1
July 8, 1991
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm, (96 tpi), on both sides - Part 1: Dimensional, physical and magnetic characteristics
The standard specifies the dimensional, physical and magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems.
Advertisement