CEN - EN ISO 6179

Rubber, Vulcanized or Thermoplastic - Rubber Sheets and Rubber-Coated Fabrics - Determination of Transmission Rate of Volatile Liquids (Gravimetric Technique)

inactive
Organization: CEN
Publication Date: 1 October 2000
Status: inactive
Page Count: 16
ICS Code (Films and sheets): 83.140.10
ICS Code (Coated fabrics): 59.080.40

Document History

August 1, 2017
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This document specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable only to...
March 1, 2010
Rubber, vulcanized or thermoplastic - Rubber sheets and rubber-coated fabrics - Determination of transmission rate of volatile liquids (gravimetric technique)
This International Standard specifies two methods for determining, by measurement of the transmission rate, the permeability of rubber to volatile liquids diffusing into open air. It is applicable...
EN ISO 6179
October 1, 2000
Rubber, Vulcanized or Thermoplastic - Rubber Sheets and Rubber-Coated Fabrics - Determination of Transmission Rate of Volatile Liquids (Gravimetric Technique)
A description is not available for this item.
Advertisement