DS/EN 1916

Concrete pipes and fittings, unreinforced, steel fibre and reinforced

inactive
Organization: DS
Publication Date: 20 February 2003
Status: inactive
Page Count: 10
ICS Code (External sewage systems): 93.030
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies performance requirements as defined in table 1 and describes test methods for precast concrete pipes and fittings, unreinforced, steel fibre and reinforced, with flexible joints (with seals either integrated in the units or supplied separately) and nominal sizes not exceeding DN 1 750 for units with a circular bore or WN/HN 1 200/1 800 for units with an egg-shaped bore, for which the main intended use is the conveyance of sewage, rainwater and surface water under gravity or occasionally at low head of pressure, in pipelines that are generally buried. Provision is made provides for the evaluation of conformity of units to this European Standard. Marking conditions are included.

Document History

June 2, 2008
Concrete pipes and fittings, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in table 1 and describes test methods for precast concrete pipes and fittings, unreinforced, steel fibre and reinforced, with...
February 5, 2007
Concrete pipes and fittings, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in table 1 and describes test methods for precast concrete pipes and fittings, unreinforced, steel fibre and reinforced, with...
June 30, 2004
Concrete pipes and fittings, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in table 1 and describes test methods for precast concrete pipes and fittings, unreinforced, steel fibre and reinforced, with...
March 16, 2004
Concrete pipes and fittings, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in table 1 and describes test methods for precast concrete pipes and fittings, unreinforced, steel fibre and reinforced, with...
DS/EN 1916
February 20, 2003
Concrete pipes and fittings, unreinforced, steel fibre and reinforced
This European Standard specifies performance requirements as defined in table 1 and describes test methods for precast concrete pipes and fittings, unreinforced, steel fibre and reinforced, with...
Advertisement