DS/EN 61300-2-42

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-42: Tests - Static side load for connectors

inactive, Most Current
Organization: DS
Publication Date: 3 October 2005
Status: inactive
Page Count: 15
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of EN 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would typically be experienced during service.

Document History

DS/EN 61300-2-42
October 3, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-42: Tests - Static side load for connectors
This part of EN 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would...
March 2, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
The purpose of this part of IEC 61300 is to determine the influence of a side load applied by a length of cable to a connector plug which is inserted in an adaptor mounted in a patch panel.
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-42: Tests - Static side load for strain relief
A description is not available for this item.
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-42: Tests - Static side load for strain relief
A description is not available for this item.
Advertisement