DS/IEC 34-11-2+Amd.1
Rotating electrical machines - Part II: Built-in thermal protection - Chapter 2: Thermal detectors and control units used in thermal protection systems
| Organization: | DS |
| Publication Date: | 8 July 1991 |
| Status: | inactive |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
The standard specifies rules for and the application of thermal detectors and their associated controlunits (when used), which initiate a switching function in thermal protection systems incorporated in rotating electrical machines in accordance with the requirements of Chapter 1. The standard gives the characteristics of a particular interchangeable system utilizing PTC thermistor detectors and control units.
Document History