DIN EN 4321

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at ambient temperature)/650 °C; German and English version EN 4321:2004

active, Most Current
Organization: DIN
Publication Date: 1 March 2006
Status: active
Page Count: 22
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4321
March 1, 2006
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1550 MPa (at ambient temperature)/650 °C; German and English version EN 4321:2004
A description is not available for this item.
June 1, 1999
Aerospace series - Bolts, double hexagon head with lockwire holes - Relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated; classification: 1550 MPa (at ambient temperature)/650 °C
A description is not available for this item.
Advertisement