CEN - EN 1435

Non-destructive testing of welds Radiographic testing of welded joints

inactive, Most Current
Organization: CEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 36
ICS Code (Welded joints and welds): 25.160.40
scope:

This European Standard specifies fundamental techniques of radiography with the object of enabling satisfactory and repeatable results to be obtained economically. The techniques are based on generally recognized practice and fundamental theory of the subject.

This standard applies to the radiographic testing of fusion welded joints in metallic materials.

It applies to the joints of plates or pipes. Besides its conventional meaning, "pipe" as used in this standard should be understood to cover other cylindrical bodies such as tubes, penstocks, boiler drums and pressure vessels.

This standard complies with EN 444. This standard does not specify acceptance levels of the indications.

If lower test criteria are permitted by specification, the quality achieved may be significantly lower than when this standard is strictly applied.

Document History

EN 1435
August 1, 1997
Non-destructive testing of welds Radiographic testing of welded joints
This European Standard specifies fundamental techniques of radiography with the object of enabling satisfactory and repeatable results to be obtained economically. The techniques are based on...
August 1, 1997
Non-Destructive Examination of Welds - Radiographic Examination of Welded Joints
A description is not available for this item.
August 1, 1997
Non-Destructive Examination of Welds - Radiographic Examination of Welded Joints
A description is not available for this item.
August 1, 1997
Non-destructive testing of welds Radiographic testing of welded joints
A description is not available for this item.

References

Advertisement