NPFC - MIL-R-55350

RADIAC CALIBRATOR AN/UDM-2( )

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 9 June 1981
Status: active
Page Count: 22
scope:

This specification covers the requirements for Radiac Calibrator which provides the facilities for checking the operational reliability and calibration accuracy of various radiacmeters and radiac set. The calibrator consists of a dosimeter jig assembly and a dose rate jig assembly; each assembly can be utilized independently of the other (see 6.1).

intended Use:

The dosimeter discharge well assembly is used to check the calibration of Radiacmeters IM-9( )/PD, IM-93( )/UD and IM-147( )/PD (dosimeters). The assembly contains four each sealed sources... View More

Document History

November 1, 2013
Radiac Calibration AN/UDM-2( )
A description is not available for this item.
April 14, 1997
RADIAC CALIBRATOR AN/UDM-2( )
A description is not available for this item.
MIL-R-55350
June 9, 1981
RADIAC CALIBRATOR AN/UDM-2( )
The dosimeter discharge well assembly is used to check the calibration of Radiacmeters IM-9( )/PD, IM-93( )/UD and IM-147( )/PD (dosimeters). The assembly contains four each sealed sources arranged...
October 11, 1977
RADIAC CALIBRATOR AN/UDM-2( )
A description is not available for this item.
May 3, 1973
RADIAC CALIBRATOR AN/UDM-2( )
A description is not available for this item.
December 16, 1971
RADIAC CALIBRATOR AN/UDM-2( )
A description is not available for this item.

References

Advertisement