CSA ISO/IEC ISP 10614-6
Information Technology - International Standardized Profile RC - X.25 Protocol Relaying - Part 6: Definition of Profile RC51.1121, X.25 Protocol Relaying between CSMA/CD LAN subnetworks and PSDNs Using Virtual Calls over a Digital Data Circuit/CSDN Leased Line Permanent Access
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 14 |
scope:
General
ISO/IEC ISP 10614 is applicable to interworking units concerned with the use of ISO/EC 8208 (X.25 Packet Layer Protocol). An RCp.q relay provides the means for a system on one subnetwork to communicate with a system, or make use of facilities, on another subnetwork.
This part of ISO/IEC ISP 10614 defines the RC51.1121 profile, which is applicable to interworking units operating between CSWCD LAN subnetworks and PSDNs using virtual calls over a digital data circuit/CSDN leased line permanent a, acess
Document History