FAA-E-2578
DOPPLER VOR SIDEBAND TRANSMITTER
| Organization: | FAA |
| Publication Date: | 9 November 1973 |
| Status: | active |
| Page Count: | 22 |
scope:
The equipment specified herein is a solid state transmitter which operates over the frequency range of 108 to 118 MHz. This transmitter is intended for use in a VHF omnirange (VOR) Doppler facility as an unmodulated sideband signal source. The sideband transmitter samples the signal of a carrier transmitter (not required to be furnished under this specification) and automatically provides outputs which are nominally 9960 Hz above and below the frequency of the carrier transmitter.
Document History