GMNA - GMP.E/P.133
Polyolefin Alloy - 1000 MPa Flexural Modulus, High Flow
| Organization: | GMNA |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers the properties of a 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Paintability.
Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.
Symbol.
The material abbreviation according to ISO 11469 is >E/P<.
Typical Application.
Typical applications include the following: painted bumper fascias, painted exterior trim.
Document History