DS/ISO 3309

Data communication. High-level data link control procedures. Frame structure

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 14
ICS Code (Data link layer): 35.100.20
scope:

The standard specifies the frame structure for data communication systems using bit-oriented high-level data link control (HDLC) procedures. It defines the relative positions of the various components of the basic frame and the bit combination for the frame delimiting sequence (flag). The mechanism used to achieve bit pattern independence within the frame is also defined. In addition, frame check sequences, address field extensions, and addressing conventions are defined.

Document History

DS/ISO 3309
January 12, 1989
Data communication. High-level data link control procedures. Frame structure
The standard specifies the frame structure for data communication systems using bit-oriented high-level data link control (HDLC) procedures. It defines the relative positions of the various...
Advertisement