DS/EN 28632-1/A1

Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification - Amendment 1: Rules for profiles

inactive, Most Current
Organization: DS
Publication Date: 28 March 1996
Status: inactive
ICS Code (Computer graphics): 35.140
scope:

The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe pictures in a way that is compatible between systems of different architectures and devices of differing capabilities and design.

Document History

DS/EN 28632-1/A1
March 28, 1996
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification - Amendment 1: Rules for profiles
The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe...
March 9, 1994
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification
The Computer Graphics Metafile provides a file format suitable for the storage and retrieval of picture information. The file format consists of a set of elements that can be used to describe...
Advertisement