DS/EN 61358
Acceptance inspection for direct connected alternating current static watt-hour meters for active energy (classes 1 and 2)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 2 January 1998 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
The methods and procedures included in this International Standard apply to newly manufactured direct connected alternating current static watt-hour meters of classes 1 and 2, covered by IEC 1036, which are produced and delivered in quantities of 50 and above. They provide for 100% inspection or sampling inspection for acceptance by the purchaser.
Document History
DS/EN 61358
January 2, 1998
Acceptance inspection for direct connected alternating current static watt-hour meters for active energy (classes 1 and 2)
The methods and procedures included in this International Standard apply to newly manufactured direct connected alternating current static watt-hour meters of classes 1 and 2, covered by IEC 1036,...