DS/IEC 68-2-32

EN= Basic environmental testing procedures - Part 2: Tests - Test Ed: Free fall

inactive
Organization: DS
Publication Date: 1 January 1977
Status: inactive
scope:

The object of the test is to determine the effect on a speci men of simple standard treatments intended to be representat ive of the falls likely to be experienced during rough handl ing, or to demonstrate a minimum degree of robustness, for t he purpose of assessing compliance with safety requirements

Document History

December 3, 1991
Environmental testing - Part 2: Tests - Test Ed: Free fall
The object of the test is to determine the effects on specimen of simple standard treatments intended to be representive of the falls likely to be experienced during rough handling, or to demonstrate...
DS/IEC 68-2-32
January 1, 1977
EN= Basic environmental testing procedures - Part 2: Tests - Test Ed: Free fall
The object of the test is to determine the effect on a speci men of simple standard treatments intended to be representat ive of the falls likely to be experienced during rough handl ing, or to...

References

Advertisement