FORD WA950

Material Requirements and Mechanical Properties of Bolts, Studs, and Bolt & Washer Assemblies.

inactive
Buy Now
Organization: FORD
Publication Date: 1 February 2004
Status: inactive
Page Count: 2
scope:

1. SCOPE.

This standard specifies the design information relating to material requirements and mechanical properties for bolts, studs, and bolt & washer assemblies when tested at room temperature (ISO 1). NOTE: All requirements of ISO 898/1 apply unless otherwise specified in this standard.

Document History

July 27, 2020
MATERIAL AND MECHANICAL PROPERTIES OF BOLTS, STUDS, AND BOLT & WASHER ASSEMBLIES
This standard specifies the material requirements and mechanical properties for bolts, studs, and bolt & washer assemblies.
February 1, 2005
Material Requirements and Mechanical Properties of Bolts, Studs, and Bolt & Washer Assemblies.
This standard specifies the design information relating to material requirements and mechanical properties for bolts, studs, and bolt & washer assemblies when tested at room temperature (ISO 1)....
FORD WA950
February 1, 2004
Material Requirements and Mechanical Properties of Bolts, Studs, and Bolt & Washer Assemblies.
1. SCOPE. This standard specifies the design information relating to material requirements and mechanical properties for bolts, studs, and bolt & washer assemblies when tested at room temperature...
November 1, 2002
MATERIAL REQUIREMENTS AND MECHANICAL PROPERTIES OF BOLTS, STUDS,AND BOLT & WASHER ASSEMBLIES.
1. SCOPE. This standard specifies the design information relating to material requirements and mechanical properties for bolts, studs, and bolt & washer assemblies when tested at room temperature...
September 8, 2000
MATERIAL REQUIREMENTS AND MECHANICAL PROPERTIES OF BOLTS, SCREWS, STUDS, AND SCREW AND WASHER ASSEMBLIES
1. SCOPE. This standard specifies the design information relating to material requirements and mechanical properties for bolts, screws, studs, and screw and washer assemblies when tested at room...
July 1, 1996
MATERIAL REQUIREMENTS AND MECHANICAL PROPERTIES OF BOLTS, SCREWS, STUDS, AND SCREW AND WASHER ASSEMBLIES
1. SCOPE. This standard specifies me design information relating to material requirements and mechanical properties for bolts, screws, studs, and screw and washer assemblies when tested at room...

References

Advertisement