NEMA ST 20
Dry-Type Transformers for General Applications
| Organization: | NEMA |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 71 |
scope:
This Standards Publication applies to single-phase and polyphase dry-type transformers (including autotransformers and non-current-limiting
It applies to transformers with and/or without accessories having the following ratings:
1. 1.2 kV class (600 volts nominal and below), 0.25 kVA and up.
2. Above 1.2 kV class sound level limits are supplied. These limits are applicable to commercial, institutional, and industrial transformers.
This Standards Publication applies to transformers, commonly known as general-purpose transformers, for commercial, institutional, and industrial use in nonhazardous locations both indoors and outdoors. The publication includes ratings and information on the application, design, construction, installation, operation, inspection, and maintenance as an aid in obtaining a high level of safe performance. These standards, except for those for ratings, may be applicable to transformers having other than standard ratings. These standards, as well as applicable local codes and regulations, should be consulted to secure the safe installation, operation, and maintenance of dry-type transformers.
This publication does not apply to the following types of specialty transformers: control, industrial control, Class 2, signalling, oil- or gas-burner ignition, luminous tube, cold cathode lighting, incandescent and mercury lamp. Also excluded are network transformers, unit substation transformers, and transformer distribution centers.
Document History