ASHRAE STD 95

Methods of Testing to Determine the Thermal Performance of Solar Domestic Water Heating Systems

active, Most Current
Buy Now
Organization: ASHRAE
Publication Date: 1 January 1987
Status: active
Page Count: 25
scope:

This Standard applies to solar domestic water heating systems designed to heat potable water to be supplied for domestic water usage.

This Standard is not intended for other than solar water heating systems designed solely for domestic water usage.

The test procedures in this Standard are generally applicable to systems of 0.45 m3 (120 gal) storage capacity or less, and use demands on the order of 0.38 m3 (100 gal) of hot water per day, or less.

The test procedures in this Standard employing a non-irradiated solar collector array do not apply to an integral collector storage system, a system in which thermosyphon flow occurs, or to any system employing a collectodheat transfer fluid combination which cannot be tested in accordance with ASHRAE Standard 93-1986.

The test procedures in this Standard do not require the solar water heating system to be subjected to freezing conditions. Consequently, the energy consumed or lost by a system while operating in the freeze protection mode will not be determined.

This Standard provides the method of testing such systems for thermal performance.

PURPOSE

The purpose of this Standard is to establish a uniform method of testing solar domestic water heating systems for thermal performance.

This Standard is not intended to beused for testing the individual components of the system.

This Standard is not intended to abridge any safety or health requirements.

Document History

ASHRAE STD 95
January 1, 1987
Methods of Testing to Determine the Thermal Performance of Solar Domestic Water Heating Systems
This Standard applies to solar domestic water heating systems designed to heat potable water to be supplied for domestic water usage. This Standard is not intended for other than solar water heating...

References

Advertisement